Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Microchip TC1017-1.8VCTTR

Description
LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Microchip - 89K2107 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Microchip
89K2107
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Microchip 89K2107
LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:285mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K2107
Product Name Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details