Microchip Technology, Inc. Ic, Ldo Reg, 80Ma, 3.3V, 5-Sc-70, Full Reel; Output Type Microchip TC1016-3.3VLTTR

Description
IC, LDO REG, 80mA, 3.3V, 5-SC-70, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5PinsRoHS Compliant: Yes
Description
IC, LDO REG, 80mA, 3.3V, 5-SC-70, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1016 is a low dropout (LDO) voltage regulator designed for applications requiring a compact solution with high efficiency. It provides a maximum output current of 80 mA and operates within an input voltage range of 2.7V to 6.0V. The device features a typical dropout voltage of 150 mV at full load, ensuring efficient power management. This LDO regulator is housed in a space-saving 5-pin SC-70 package, which offers a 50% reduction in footprint compared to traditional SOT-23 packages. It has a low quiescent current of 53 µA, which is advantageous for battery-operated devices, and a power-saving shutdown mode that reduces current consumption to 0.05 µA. The TC1016 also includes integrated overcurrent and overtemperature protection, enhancing reliability in various applications. With a high output voltage accuracy of ±0.5% and a fast wake-up time of 10 µs from shutdown, the TC1016 is suitable for use in portable electronics, medical instruments, and other battery-powered systems. It requires only a 1 µF ceramic output capacitor for stability, making it a practical choice for engineers looking for efficient and compact voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The TC1016 is a low dropout (LDO) voltage regulator designed for applications requiring a compact solution with high efficiency. It provides a maximum output current of 80 mA and operates within an input voltage range of 2.7V to 6.0V. The device features a typical dropout voltage of 150 mV at full load, ensuring efficient power management. This LDO regulator is housed in a space-saving 5-pin SC-70 package, which offers a 50% reduction in footprint compared to traditional SOT-23 packages. It has a low quiescent current of 53 µA, which is advantageous for battery-operated devices, and a power-saving shutdown mode that reduces current consumption to 0.05 µA. The TC1016 also includes integrated overcurrent and overtemperature protection, enhancing reliability in various applications. With a high output voltage accuracy of ±0.5% and a fast wake-up time of 10 µs from shutdown, the TC1016 is suitable for use in portable electronics, medical instruments, and other battery-powered systems. It requires only a 1 µF ceramic output capacitor for stability, making it a practical choice for engineers looking for efficient and compact voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 80Ma, 3.3V, 5-Sc-70, Full Reel; Output Type Microchip - 31T1374 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 80Ma, 3.3V, 5-Sc-70, Full Reel; Output Type Microchip
31T1374
Ic, Ldo Reg, 80Ma, 3.3V, 5-Sc-70, Full Reel; Output Type Microchip 31T1374
IC, LDO REG, 80mA, 3.3V, 5-SC-70, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5PinsRoHS Compliant: Yes

IC, LDO REG, 80mA, 3.3V, 5-SC-70, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.08A, Sc-70-5; Output Type Microchip - 19T7849 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.08A, Sc-70-5; Output Type Microchip
19T7849
Ldo, Fixed, 3.3V, 0.08A, Sc-70-5; Output Type Microchip 19T7849
LDO, FIXED, 3.3V, 0.08A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SC-70 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.08A, SC-70-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31T1374
Product Name Ic, Ldo Reg, 80Ma, 3.3V, 5-Sc-70, Full Reel; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details