Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.7V To 6V, 150Mv Dropout, 3.3Vout, 80Maout, Sot-23-5 Rohs Compliant Microchip TC1016-3.3VCTTR

Description
Fixed LDO Voltage Regulator, 2.7V to 6V, 150mV Dropout, 3.3Vout, 80mAout, SOT-23-5 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.7V to 6V, 150mV Dropout, 3.3Vout, 80mAout, SOT-23-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.7V To 6V, 150Mv Dropout, 3.3Vout, 80Maout, Sot-23-5 Rohs Compliant Microchip - 12T8437 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 6V, 150Mv Dropout, 3.3Vout, 80Maout, Sot-23-5 Rohs Compliant Microchip
12T8437
Fixed Ldo Voltage Regulator, 2.7V To 6V, 150Mv Dropout, 3.3Vout, 80Maout, Sot-23-5 Rohs Compliant Microchip 12T8437
Fixed LDO Voltage Regulator, 2.7V to 6V, 150mV Dropout, 3.3Vout, 80mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 6V, 150mV Dropout, 3.3Vout, 80mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 80Ma, Sot-23-5; Output Type Microchip - 84R6273 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 80Ma, Sot-23-5; Output Type Microchip
84R6273
Ldo Voltage Regulator, 3.3V, 80Ma, Sot-23-5; Output Type Microchip 84R6273
LDO VOLTAGE REGULATOR, 3.3V, 80mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 80mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 12T8437 84R6273
Product Name Fixed Ldo Voltage Regulator, 2.7V To 6V, 150Mv Dropout, 3.3Vout, 80Maout, Sot-23-5 Rohs Compliant Microchip Ldo Voltage Regulator, 3.3V, 80Ma, Sot-23-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details