Microchip Technology, Inc. High Accuracy Low Noise 100mA CMOS LDO TC1015

Description
The TC1014, TC1015, and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85mV (TC1014), 180mV (TC1015), and 270mV (TC1185) at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015, and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra-Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1014, TC1015, and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85mV (TC1014), 180mV (TC1015), and 270mV (TC1185) at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015, and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra-Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Low Noise 100mA CMOS LDO - TC1015 - Microchip Technology, Inc.
Chandler, AZ, United States
High Accuracy Low Noise 100mA CMOS LDO
TC1015
High Accuracy Low Noise 100mA CMOS LDO TC1015
The TC1014, TC1015, and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85mV (TC1014), 180mV (TC1015), and 270mV (TC1185) at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015, and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra-Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1014, TC1015, and TC1185 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators such as the LP2980. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). Key features for the devices include ultra low-noise operation (plus optional Bypass input), fast response to step changes in load, and very low dropout voltage, typically 85mV (TC1014), 180mV (TC1015), and 270mV (TC1185) at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The devices also incorporate both over-temperature and over-current protection. The TC1014, TC1015, and TC1185 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, see the TC1107, TC1108, and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Extremely Low Supply Current (50 µA typical)
    • Very Low Dropout Voltage
    • Minimum 50mA, 100mA, and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • Reference Bypass Input for Ultra-Low-Noise Operation
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1015
Product Name High Accuracy Low Noise 100mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

 - S6AE101A0DGNAB200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-WSON-10-800
View Details
Gates and Inverters - 74AHCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details