Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.1A, Sot-223-5; Output Type Microchip TC1015-3.3VCT713

Description
LDO, FIXED, 3.3V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-223-5; Output Type Microchip - 34M8764 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-223-5; Output Type Microchip
34M8764
Ldo, Fixed, 3.3V, 0.1A, Sot-223-5; Output Type Microchip 34M8764
LDO, FIXED, 3.3V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34M8764
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-223-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details