Microchip Technology, Inc. Ic, Ldo Reg, 0.1A, 6V, Sot23-5; Output Type Microchip TC1015-1.8VCT713

Description
IC, LDO REG, 0.1A, 6V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 0.1A, 6V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 0.1A, 6V, Sot23-5; Output Type Microchip - 64AH8987 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 0.1A, 6V, Sot23-5; Output Type Microchip
64AH8987
Ic, Ldo Reg, 0.1A, 6V, Sot23-5; Output Type Microchip 64AH8987
IC, LDO REG, 0.1A, 6V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

IC, LDO REG, 0.1A, 6V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 1.8V, 0.1A, Sot-23A-5, Full Reel; Output Type Microchip - 27C9046 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.8V, 0.1A, Sot-23A-5, Full Reel; Output Type Microchip
27C9046
Ic, Ldo Volt Reg, 1.8V, 0.1A, Sot-23A-5, Full Reel; Output Type Microchip 27C9046
IC, LDO VOLT REG, 1.8V, 0.1A, SOT-23A-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes

IC, LDO VOLT REG, 1.8V, 0.1A, SOT-23A-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 1.8V, 0.1A, Sot-223-5; Output Type Microchip - 52AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.1A, Sot-223-5; Output Type Microchip
52AH1206
Ldo, Fixed, 1.8V, 0.1A, Sot-223-5; Output Type Microchip 52AH1206
LDO, FIXED, 1.8V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.1A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH8987 27C9046
Product Name Ic, Ldo Reg, 0.1A, 6V, Sot23-5; Output Type Microchip Ic, Ldo Volt Reg, 1.8V, 0.1A, Sot-23A-5, Full Reel; Output Type Microchip
Input Voltage 2.7 to 6 volts 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details