Microchip Technology, Inc. Ic, Ldo Volt Reg, 2.5V, 50Ma, Sot-23A-5; Output Type Microchip TC1014-2.5VCT713

Description
IC, LDO VOLT REG, 2.5V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 2.5V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1014 is a low dropout (LDO) voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 50mA. It operates with an input voltage range of 2.7V to 6V and features a typical dropout voltage of 85mV at full load. The device is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. This LDO is optimized for battery-operated systems, offering a low supply current of approximately 50µA, which helps extend battery life. It includes features such as overcurrent and overtemperature protection, as well as a power-saving shutdown mode that reduces supply current to 0.5µA when inactive. The TC1014 is stable with a minimum output capacitor of 1µF and provides high output voltage accuracy of ±0.5%. Applications for this regulator include portable computers, medical instruments, and various handheld devices, making it a versatile choice for engineers looking for reliable voltage regulation in low-power applications.

Datasheet Summary
Powered by GS/AI

The TC1014 is a low dropout (LDO) voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 50mA. It operates with an input voltage range of 2.7V to 6V and features a typical dropout voltage of 85mV at full load. The device is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. This LDO is optimized for battery-operated systems, offering a low supply current of approximately 50µA, which helps extend battery life. It includes features such as overcurrent and overtemperature protection, as well as a power-saving shutdown mode that reduces supply current to 0.5µA when inactive. The TC1014 is stable with a minimum output capacitor of 1µF and provides high output voltage accuracy of ±0.5%. Applications for this regulator include portable computers, medical instruments, and various handheld devices, making it a versatile choice for engineers looking for reliable voltage regulation in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 2.5V, 50Ma, Sot-23A-5; Output Type Microchip - 92C5498 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 2.5V, 50Ma, Sot-23A-5; Output Type Microchip
92C5498
Ic, Ldo Volt Reg, 2.5V, 50Ma, Sot-23A-5; Output Type Microchip 92C5498
IC, LDO VOLT REG, 2.5V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 2.5V, 50mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 2.5V, 0.05A, Sot-23-5; Output Type Microchip - 52AH1204 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.05A, Sot-23-5; Output Type Microchip
52AH1204
Ldo, Fixed, 2.5V, 0.05A, Sot-23-5; Output Type Microchip 52AH1204
LDO, FIXED, 2.5V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.05A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:85mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5498
Product Name Ic, Ldo Volt Reg, 2.5V, 50Ma, Sot-23A-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details