80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)
80C51 89C Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 64KB FLASH 68PLCC
IC MCU 8BIT 64KB FLASH 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | T89C51RD2-SMSIM-ND | T89C51RD2-SMSIM | T89C51RD2-SMSIM | T89C51RD2-SMSIM |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash |