Microchip Technology, Inc. Microcontrollers T89C5121-ICUIL

Description
80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - T89C5121-ICUIL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
T89C5121-ICUIL-ND
Microcontrollers T89C5121-ICUIL-ND
80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP

80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 998874-T89C5121-ICUIL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
998874-T89C5121-ICUIL
Integrated Circuits (ICs) - Embedded - Microcontrollers 998874-T89C5121-ICUIL
Win Source Part Number: 998874-T89C5121-ICUI L Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 89C Core Processor: 80C51 Speed: 16MHz Package: Tube Standard Package: 59 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SmartCard, UART/USART Peripherals: LED, POR, WDT Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: Flash RAM EEPROM Size: 16K x 8 RAM Size: 256 x 8 Oscillator Type: Internal Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.85V ~ 5.4V ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: Q1468934,T89C5121-IC SIL,T89C5121-ICSIL-N D Base Product Number: T89C5121 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 998874-T89C5121-ICUIL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89C
Core Processor: 80C51
Speed: 16MHz
Package: Tube
Standard Package: 59
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SmartCard, UART/USART
Peripherals: LED, POR, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: Flash RAM
EEPROM Size: 16K x 8
RAM Size: 256 x 8
Oscillator Type: Internal
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.85V ~ 5.4V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: Q1468934,T89C5121-ICSIL,T89C5121-ICSIL-ND
Base Product Number: T89C5121
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-T89C5121-ICUIL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-T89C5121-ICUIL
IC MCU 8BIT 16KB FLSH RAM 24SSOP Product overview: T89C5121-ICUIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-T89C5121-ICUIL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLSH RAM 24SSOP Product overview: T89C5121-ICUIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-T89C5121-ICUIL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - T89C5121-ICUIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
T89C5121-ICUIL
Microcontrollers T89C5121-ICUIL
80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP

80C51 89C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Flash RAM 24-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - T89C5121-ICUIL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
T89C5121-ICUIL
Embedded - Microcontrollers T89C5121-ICUIL
IC MCU 8BIT 16KB FLSH RAM 24SSOP

IC MCU 8BIT 16KB FLSH RAM 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - T89C5121-ICUIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
T89C5121-ICUIL
Integrated Circuits (ICs) - Embedded - Microcontrollers T89C5121-ICUIL
IC MCU 8BIT 16KB FLSH RAM 24SSOP

IC MCU 8BIT 16KB FLSH RAM 24SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number T89C5121-ICUIL-ND 998874-T89C5121-ICUIL 685-T89C5121-ICUIL T89C5121-ICUIL T89C5121-ICUIL T89C5121-ICUIL
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 16 KB 0.2560 KB 0.2560 KB 256 KB
ROM 16 KB 16 KB
ROM Type Flash Flash; Flash RAM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
 - C161KLM3VHAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers