Microchip Technology, Inc. RF Front End (LNA + PA) - T7026-PGQW T7026-PGQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105176-T7026-PGQW Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105176-T7026-PGQW Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - T7026-PGQW - 1105176-T7026-PGQW - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - T7026-PGQW
1105176-T7026-PGQW
RF Front End (LNA + PA) - T7026-PGQW 1105176-T7026-PGQW
Manufacturer: Microchip Technology Win Source Part Number: 1105176-T7026-PGQW Packaging: Reel - TR Frequency: 2.4GHz RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105176-T7026-PGQW
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1105176-T7026-PGQW
Product Name RF Front End (LNA + PA) - T7026-PGQW
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details