Atmel Corporation RF Front End (LNA + PA) - T7024-PGPM 80 T7024-PGPM 80

Description
Manufacturer: Microchip Technology Win Source Part Number: 120354-T7024-PGPM 80 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth, TDMA, WDCT Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 120354-T7024-PGPM 80 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth, TDMA, WDCT Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - T7024-PGPM 80 - 120354-T7024-PGPM 80 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - T7024-PGPM 80
120354-T7024-PGPM 80
RF Front End (LNA + PA) - T7024-PGPM 80 120354-T7024-PGPM 80
Manufacturer: Microchip Technology Win Source Part Number: 120354-T7024-PGPM 80 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth, TDMA, WDCT Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 120354-T7024-PGPM 80
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: Bluetooth, TDMA, WDCT
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Front End (LNA + PA) - T7024-PGPM 80 - 1105173-T7024-PGPM 80 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - T7024-PGPM 80
1105173-T7024-PGPM 80
RF Front End (LNA + PA) - T7024-PGPM 80 1105173-T7024-PGPM 80
Manufacturer: Microchip Technology Win Source Part Number: 1105173-T7024-PGPM 80 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: Bluetooth, TDMA, WDCT Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105173-T7024-PGPM 80
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: Bluetooth, TDMA, WDCT
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 120354-T7024-PGPM 80
Product Name RF Front End (LNA + PA) - T7024-PGPM 80
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details