Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUSY-66 T6818-TUSY-66

Description
Manufacturer: Microchip Technology Win Source Part Number: 796190-T6818-TUSY-66 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Applications: Bulbs, DC Motors, Resistors Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: SPI Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (3) Voltage - Load: 5.6 V ~ 40 V Rds On (Typ): 500 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Output Current per Channel: 1.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796190-T6818-TUSY-66 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Applications: Bulbs, DC Motors, Resistors Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: SPI Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (3) Voltage - Load: 5.6 V ~ 40 V Rds On (Typ): 500 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Output Current per Channel: 1.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUSY-66 - 796190-T6818-TUSY-66 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUSY-66
796190-T6818-TUSY-66
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUSY-66 796190-T6818-TUSY-66
Manufacturer: Microchip Technology Win Source Part Number: 796190-T6818-TUSY-66 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 14-SOIC (0.154", 3.90mm Width) Applications: Bulbs, DC Motors, Resistors Mounting: SMD Technology: BCDMOS Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: SPI Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (3) Voltage - Load: 5.6 V ~ 40 V Rds On (Typ): 500 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Output Current per Channel: 1.5A Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 796190-T6818-TUSY-66
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD
Technology: BCDMOS
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: SPI
Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (3)
Voltage - Load: 5.6 V ~ 40 V
Rds On (Typ): 500 mOhm
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Output Current per Channel: 1.5A
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - T6818-TUSY-66-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
T6818-TUSY-66-ND
Full, Half-Bridge (H Bridge) Drivers T6818-TUSY-66-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - T6818-TUSY-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
T6818-TUSY-66
Full Half-Bridge Drivers T6818-TUSY-66
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 796190-T6818-TUSY-66 T6818-TUSY-66-ND T6818-TUSY-66
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUSY-66 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74AUP1G125GW/S711H - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358BD12749-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details