Microchip Technology, Inc. Full, Half-Bridge (H Bridge) Drivers T6818-TUQY-66

Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC
Request a Quote Datasheet
Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - T6818-TUQY-66-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
T6818-TUQY-66-ND
Full, Half-Bridge (H Bridge) Drivers T6818-TUQY-66-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUQY-66 - 1105168-T6818-TUQY-66 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUQY-66
1105168-T6818-TUQY-66
PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUQY-66 1105168-T6818-TUQY-66
Manufacturer: Microchip Technology Win Source Part Number: 1105168-T6818-TUQY-6 6 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.6 V to 40 V Rds On (Typ): 500 mOhm Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105168-T6818-TUQY-66
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.6 V to 40 V
Rds On (Typ): 500 mOhm
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - T6818-TUQY-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
T6818-TUQY-66
Full Half-Bridge Drivers T6818-TUQY-66
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number T6818-TUQY-66-ND 1105168-T6818-TUQY-66 T6818-TUQY-66
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - T6818-TUQY-66 Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SO SOIC; 14-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC318DL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Clock Buffers, Drivers - SI53354BD11442-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6812EEPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHCT573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details