Microchip Technology, Inc. Full, Half-Bridge (H Bridge) Drivers T6818-TUQ

Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC
Request a Quote
Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T6818-TUQ from Quarktwin Technology Ltd. is a full half-bridge driver designed for automotive and industrial applications. It operates with a supply voltage of up to 40 V and can deliver an output current of up to 1.5 A. The device features three half-bridge outputs formed by three high-side and three low-side drivers, allowing it to control various loads, including DC motors, bulbs, resistors, capacitors, and inductors. This driver incorporates several protection mechanisms, including short-circuit protection, overtemperature protection, and undervoltage protection. It also offers diagnostic functions for detecting shorted outputs, open loads, and power supply failures. The T6818-TUQ utilizes a serial data interface capable of daisy chaining with a clock frequency of up to 2 MHz, facilitating easy integration with microcontrollers. The device is housed in a SO14 power package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The T6818-TUQ from Quarktwin Technology Ltd. is a full half-bridge driver designed for automotive and industrial applications. It operates with a supply voltage of up to 40 V and can deliver an output current of up to 1.5 A. The device features three half-bridge outputs formed by three high-side and three low-side drivers, allowing it to control various loads, including DC motors, bulbs, resistors, capacitors, and inductors. This driver incorporates several protection mechanisms, including short-circuit protection, overtemperature protection, and undervoltage protection. It also offers diagnostic functions for detecting shorted outputs, open loads, and power supply failures. The T6818-TUQ utilizes a serial data interface capable of daisy chaining with a clock frequency of up to 2 MHz, facilitating easy integration with microcontrollers. The device is housed in a SO14 power package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - T6818-TUQTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
T6818-TUQTR-ND
Full, Half-Bridge (H Bridge) Drivers T6818-TUQTR-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - T6818-TUQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
T6818-TUQ
Full Half-Bridge Drivers T6818-TUQ
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number T6818-TUQTR-ND T6818-TUQ
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC3RL02BYFPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 5.5 volts
Switching Frequency 52000 kHz
View Details
Specialty Logic - HEF4007UBT,652-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Clock Buffers, Drivers - SI5330L-A00230-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details