Microchip Technology, Inc. Full, Half-Bridge (H Bridge) Drivers T6817-TKS

Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
Request a Quote Datasheet
Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - T6817-TKS-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
T6817-TKS-ND
Full, Half-Bridge (H Bridge) Drivers T6817-TKS-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Buy Now Datasheet
Full Half-Bridge Drivers - T6817-TKS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
T6817-TKS
Full Half-Bridge Drivers T6817-TKS
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number T6817-TKS-ND T6817-TKS
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD12802-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply - AHV85110KNHTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 1000 volts
Package Type NH
View Details
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details