Microchip Technology, Inc. Full, Half-Bridge (H Bridge) Drivers T6817-TKQ

Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
Request a Quote Datasheet
Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - T6817-TKQTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
T6817-TKQTR-ND
Full, Half-Bridge (H Bridge) Drivers T6817-TKQTR-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - T6817-TKQ - 031748-T6817-TKQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - T6817-TKQ
031748-T6817-TKQ
PMIC - PMIC - Full, Half - Bridge Drivers - T6817-TKQ 031748-T6817-TKQ
Manufacturer: Microchip Technology Win Source Part Number: 031748-T6817-TKQ Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: BCDMOS Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1.5 Ohm LS (Max), 2 Ohm HS (Max) Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 600mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031748-T6817-TKQ
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1.5 Ohm LS (Max), 2 Ohm HS (Max)
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 600mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - T6817-TKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
T6817-TKQ
Full Half-Bridge Drivers T6817-TKQ
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number T6817-TKQTR-ND 031748-T6817-TKQ T6817-TKQ
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - T6817-TKQ Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-SSO SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3860MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 7.5 amps
Supply Voltage 3 to 6.5 volts
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVC1103PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details