Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - T6801-TAQY T6801-TAQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 352644-T6801-TAQY Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Family Name: T6801-TAQY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 352644-T6801-TAQY Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Family Name: T6801-TAQY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - T6801-TAQY - 352644-T6801-TAQY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - T6801-TAQY
352644-T6801-TAQY
PMIC - PMIC - Gate Drivers - T6801-TAQY 352644-T6801-TAQY
Manufacturer: Microchip Technology Win Source Part Number: 352644-T6801-TAQY Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Family Name: T6801-TAQY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 352644-T6801-TAQY
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Family Name: T6801-TAQY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-T6801-TAQY
Gate Driver IC 730-T6801-TAQY
IC GATE DRVR LOW-SIDE 8SOIC Product overview: T6801-TAQY from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-T6801-TAQY can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: T6801-TAQY from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-T6801-TAQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - T6801-TAQY-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
T6801-TAQY-ND
Gate Drivers T6801-TAQY-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - T6801-TAQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
T6801-TAQY
Integrated Circuits (ICs) - PMIC - Gate Drivers T6801-TAQY
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - T6801-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
T6801-TAQY
Gate Drivers T6801-TAQY
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 352644-T6801-TAQY 730-T6801-TAQY T6801-TAQY-ND T6801-TAQY T6801-TAQY
Product Name PMIC - PMIC - Gate Drivers - T6801-TAQY Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53303-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818EEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 976955-74AVCH4T245BQ,115 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details