Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - T5754-6AQJ-71 T5754-6AQJ-71

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136009-T5754-6AQJ-7 1 Frequency: 439 MHz Operating Supply Voltage: 4 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Max Operating Temperature: 125 °C Nominal Supply Current: 9 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136009-T5754-6AQJ-7 1 Frequency: 439 MHz Operating Supply Voltage: 4 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Max Operating Temperature: 125 °C Nominal Supply Current: 9 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - T5754-6AQJ-71 - 1136009-T5754-6AQJ-71 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - T5754-6AQJ-71
1136009-T5754-6AQJ-71
Custom Parts - Custom Parts (S - T) - T5754-6AQJ-71 1136009-T5754-6AQJ-71
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136009-T5754-6AQJ-7 1 Frequency: 439 MHz Operating Supply Voltage: 4 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Max Operating Temperature: 125 °C Nominal Supply Current: 9 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136009-T5754-6AQJ-71
Frequency: 439 MHz
Operating Supply Voltage: 4 V
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Operating Temperature: 125 °C
Nominal Supply Current: 9 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1136009-T5754-6AQJ-71
Product Name Custom Parts - Custom Parts (S - T) - T5754-6AQJ-71
Unlock Full Specs
to access all available technical data