Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - T48C510-ILS T48C510-ILS

Description
Manufacturer: Microchip Technology Win Source Part Number: 118410-T48C510-ILS Packaging: Tube/Rail Core Processor: MARC4 Number of I/O: 34 Program Memory Size: 4KB (4K x 8) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.2 V to 6.2 V Part Core Size: 4-Bit Data RAM Size: 256 x 4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 118410-T48C510-ILS Packaging: Tube/Rail Core Processor: MARC4 Number of I/O: 34 Program Memory Size: 4KB (4K x 8) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.2 V to 6.2 V Part Core Size: 4-Bit Data RAM Size: 256 x 4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - T48C510-ILS - 118410-T48C510-ILS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - T48C510-ILS
118410-T48C510-ILS
Embedded - Embedded - Microcontrollers - T48C510-ILS 118410-T48C510-ILS
Manufacturer: Microchip Technology Win Source Part Number: 118410-T48C510-ILS Packaging: Tube/Rail Core Processor: MARC4 Number of I/O: 34 Program Memory Size: 4KB (4K x 8) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.2 V to 6.2 V Part Core Size: 4-Bit Data RAM Size: 256 x 4 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 118410-T48C510-ILS
Packaging: Tube/Rail
Core Processor: MARC4
Number of I/O: 34
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.2 V to 6.2 V
Part Core Size: 4-Bit
Data RAM Size: 256 x 4
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4BIT 4KB Embedded Microcontroller MCU - 685-T48C510-ILS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4BIT 4KB Embedded Microcontroller MCU
685-T48C510-ILS
4BIT 4KB Embedded Microcontroller MCU 685-T48C510-ILS
IC MCU 4BIT 4KB EEPROM 44SSO Product overview: T48C510-ILS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-T48C510-ILS can be used for catalog matching and distributor lookup.

IC MCU 4BIT 4KB EEPROM 44SSO Product overview: T48C510-ILS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 4KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-T48C510-ILS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - T48C510-ILS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
T48C510-ILS-ND
Microcontrollers T48C510-ILS-ND
MARC4 MARC4 Microcontroller IC 4-Bit 8MHz 4KB (4K x 8) EEPROM 44-SSO

MARC4 MARC4 Microcontroller IC 4-Bit 8MHz 4KB (4K x 8) EEPROM 44-SSO

Buy Now Datasheet
Microcontrollers - T48C510-ILS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
T48C510-ILS
Microcontrollers T48C510-ILS
MARC4 MARC4 Microcontroller IC 4-Bit 8MHz 4KB (4K x 8) EEPROM 44-SSO

MARC4 MARC4 Microcontroller IC 4-Bit 8MHz 4KB (4K x 8) EEPROM 44-SSO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - T48C510-ILS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
T48C510-ILS
Integrated Circuits (ICs) - Embedded - Microcontrollers T48C510-ILS
IC MCU 4BIT 4KB EEPROM 44SSO

IC MCU 4BIT 4KB EEPROM 44SSO

Supplier's Site
Embedded - Microcontrollers - T48C510-ILS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
T48C510-ILS
Embedded - Microcontrollers T48C510-ILS
IC MCU 4BIT 4KB EEPROM 44SSO

IC MCU 4BIT 4KB EEPROM 44SSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 118410-T48C510-ILS 685-T48C510-ILS T48C510-ILS-ND T48C510-ILS T48C510-ILS T48C510-ILS
Product Name Embedded - Embedded - Microcontrollers - T48C510-ILS 4BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 4 Bit 4 Bit 4 Bit; 4-Bit 4 Bit; 4-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type EEPROM; EEPROM EPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details