Microchip Technology, Inc. RF Transceiver ICs - T2802-PLQ T2802-PLQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104816-T2802-PLQ Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 3dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA to 58mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 3.2 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104816-T2802-PLQ Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 3dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA to 58mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 3.2 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - T2802-PLQ - 1104816-T2802-PLQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - T2802-PLQ
1104816-T2802-PLQ
RF Transceiver ICs - T2802-PLQ 1104816-T2802-PLQ
Manufacturer: Microchip Technology Win Source Part Number: 1104816-T2802-PLQ Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 3dBm Current - Receiving: 85mA RF Family/Standard: General ISM > 1GHZ Serial Interfaces: SPI Current - Transmitting: 54mA to 58mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 3.2 V to 4.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104816-T2802-PLQ
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 3dBm
Current - Receiving: 85mA
RF Family/Standard: General ISM > 1GHZ
Serial Interfaces: SPI
Current - Transmitting: 54mA to 58mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 3.2 V to 4.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1104816-T2802-PLQ
Product Name RF Transceiver ICs - T2802-PLQ
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details