Atmel Corporation PMIC - PMIC - Laser Drivers - T0816M T0816M

Description
Manufacturer: Microchip Technology Win Source Part Number: 212508-T0816M Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 212508-T0816M Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - T0816M - 212508-T0816M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - T0816M
212508-T0816M
PMIC - PMIC - Laser Drivers - T0816M 212508-T0816M
Manufacturer: Microchip Technology Win Source Part Number: 212508-T0816M Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212508-T0816M
Packaging: Reel - TR
Type: Laser Diode Driver (CD/DVD)
Mounting: Surface Mount
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 212508-T0816M
Product Name PMIC - PMIC - Laser Drivers - T0816M
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details