Atmel Corporation PMIC - PMIC - Laser Drivers - T0816M-TCQG T0816M-TCQG

Description
Manufacturer: Microchip Technology Win Source Part Number: 051524-T0816M-TCQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 051524-T0816M-TCQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - T0816M-TCQG - 051524-T0816M-TCQG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - T0816M-TCQG
051524-T0816M-TCQG
PMIC - PMIC - Laser Drivers - T0816M-TCQG 051524-T0816M-TCQG
Manufacturer: Microchip Technology Win Source Part Number: 051524-T0816M-TCQG Packaging: Reel - TR Type: Laser Diode Driver (CD/DVD) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 051524-T0816M-TCQG
Packaging: Reel - TR
Type: Laser Diode Driver (CD/DVD)
Mounting: Surface Mount
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 051524-T0816M-TCQG
Product Name PMIC - PMIC - Laser Drivers - T0816M-TCQG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers