Clock Clock Buffer IC 2:8 250 MHz 48-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SYA75608TWL-TRVAO |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.62 to 3.63 volts |
| Switching Frequency | 250000 kHz |