Microchip Technology, Inc. Clock Buffers, Drivers SYA75603BTWL-TRVAO

Description
Clock Clock Buffer IC 1:2 250MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 1:2 250MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SYA75603BTWL-TRVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SYA75603BTWL-TRVAOTR-ND
Clock Buffers, Drivers 150-SYA75603BTWL-TRVAOTR-ND
Clock Clock Buffer IC 1:2 250MHz 16-VFQFN Exposed Pad

Clock Clock Buffer IC 1:2 250MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 150-SYA75603BTWL-TRVAOCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SYA75603BTWL-TRVAOCT-ND
Clock Buffers, Drivers 150-SYA75603BTWL-TRVAOCT-ND
IC CLK BUFFER 1:2 250MHZ 16VQFN

IC CLK BUFFER 1:2 250MHZ 16VQFN

Buy Now Datasheet
Clock Buffers, Drivers - 150-SYA75603BTWL-TRVAODKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SYA75603BTWL-TRVAODKR-ND
Clock Buffers, Drivers 150-SYA75603BTWL-TRVAODKR-ND
IC CLK BUFFER 1:2 250MHZ 16VQFN

IC CLK BUFFER 1:2 250MHZ 16VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - SYA75603BTWL-TRVAO - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
SYA75603BTWL-TRVAO
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers SYA75603BTWL-TRVAO
IC CLK BUFFER 1:2 250MHZ 16VQFN

IC CLK BUFFER 1:2 250MHZ 16VQFN

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SYA75603BTWL-TRVAO - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SYA75603BTWL-TRVAO
Clock/Timing - Clock Buffers, Drivers SYA75603BTWL-TRVAO
AUTOMOTIVE 1:2 LPHCSL FANOUT BUF

AUTOMOTIVE 1:2 LPHCSL FANOUT BUF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 150-SYA75603BTWL-TRVAOTR-ND SYA75603BTWL-TRVAO SYA75603BTWL-TRVAO
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Buffer; Clock Driver Clock Driver
Bus Interface HCSL HCSL
Package Type 16-VFQFN Exposed Pad Surface Mount; Surface Mount, Wettable Flank
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details