Manufacturer: Microchip Technology
Win Source Part Number: 047473-SY89876LMG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, 89876 Series, 4 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution), Divider IC 1:2 2GHz 16-VFQFN Exposed Pad, 16-MLF®
CLK DIVIDER/FAN-OUT BUFFER, 2.5GHZ, MLF
IC CLK BUFFER 1:2 2GHZ 16MLF
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 047473-SY89876LMG | SY89876LMG | 576-2106-5-ND | 51AK9483 | SY89876LMG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89876LMG | Clock Buffers, Drivers | Clk Divider/fan-Out Buffer, 2.5Ghz, Mlf Microchip | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | |||
| Package Type | Surface Mount; 16-MLF (3x3) | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |