Clock Fanout Buffer (Distribution), Divider IC 1:2 2GHz 16-VFQFN Exposed Pad, 16-MLF®
IC, LVDS CLK DIVIDER / FANOUT, 16MLF; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:2.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:MLF; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC CLK BUFFER 1:2 2GHZ 16MLF
IC CLK BUFFER 1:2 2GHZ 16MLF
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-2105-5-ND | 10AC9211 | SY89875UMG | SY89875UMG |
| Product Name | Clock Buffers, Drivers | Ic, Lvds Clk Divider / Fanout, 16Mlf; Clock Ic Type Microchip | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver |
| Bus Interface | LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | MLF | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |