Manufacturer: Microchip Technology
Win Source Part Number: 795987-SY89874UMG
Series: Precision Edge
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
Family Name: SY89874
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): SY89874UMI; SY89874UMITR; SY89874UMGTR;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Divider IC 1:2 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 2.5GHZ 16MLF
CLOCK DIVIDER/FANOUT BUFFER, 2.5GHZ, QFN; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:2.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; RoHS Compliant: Yes
IC CLK BUFFER 1:2 2.5GHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 795987-SY89874UMG | 576-1437-ND | SY89874UMG | 99AC4458 | SY89874UMG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Divider/fanout Buffer, 2.5Ghz, Qfn; Clock Ic Type Microchip | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Divider; Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ||
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts |