Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMG-TR SY89874UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795988-SY89874UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: CML, HSTL, LVDS, LVPECL Output: LVPECL Family Name: SY89874 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): SY89874UMI; SY89874UMITR; SY89874UMG; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795988-SY89874UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: CML, HSTL, LVDS, LVPECL Output: LVPECL Family Name: SY89874 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): SY89874UMI; SY89874UMITR; SY89874UMG; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMG-TR
795988-SY89874UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMG-TR 795988-SY89874UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795988-SY89874UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: CML, HSTL, LVDS, LVPECL Output: LVPECL Family Name: SY89874 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): SY89874UMI; SY89874UMITR; SY89874UMG; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795988-SY89874UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
Family Name: SY89874
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): SY89874UMI; SY89874UMITR; SY89874UMG;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89874UMG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89874UMG-TRDKR-ND
Clock Buffers, Drivers 150-SY89874UMG-TRDKR-ND
IC CLK BUFFER 1:2 2.5GHZ 16MLF

IC CLK BUFFER 1:2 2.5GHZ 16MLF

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89874UMG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89874UMG-TRCT-ND
Clock Buffers, Drivers 150-SY89874UMG-TRCT-ND
IC CLK BUFFER 1:2 2.5GHZ 16MLF

IC CLK BUFFER 1:2 2.5GHZ 16MLF

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89874UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89874UMG-TR-ND
Clock Buffers, Drivers 150-SY89874UMG-TR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:2 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:2 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89874UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89874UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89874UMG-TR
IC CLK BUFFER 1:2 2.5GHZ 16MLF

IC CLK BUFFER 1:2 2.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 795988-SY89874UMG-TR 150-SY89874UMG-TRDKR-ND SY89874UMG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874UMG-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - CY28409OCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-011A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details