Manufacturer: Microchip Technology
Win Source Part Number: 935791-SY89874AUMG
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SY89874
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 2.5GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:2 2.5GHZ 16QFN
IC CLK BUFFER 1:2 2.5GHZ 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 935791-SY89874AUMG | SY89874AUMG-ND | SY89874AUMG | SY89874AUMG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874AUMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver |
| Package Type | Surface Mount; 16-QFN (3x3) | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL | LVPECL |