Microchip Technology, Inc. Clock Buffers, Drivers SY89873LMI

Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89873LMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89873LMI-ND
Clock Buffers, Drivers SY89873LMI-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMI
1263227-SY89873LMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMI 1263227-SY89873LMI
Manufacturer: Microchip Technology Win Source Part Number: 1263227-SY89873LMI Packaging: Tube Type: Fanout Buffer (Distribution), Divider Mounting Style: SMD Frequency - Max: 2GHz Input: CML, HSTL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: SY89873 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V

Manufacturer: Microchip Technology
Win Source Part Number: 1263227-SY89873LMI
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: SY89873
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89873LMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89873LMI
Clock/Timing - Clock Buffers, Drivers SY89873LMI
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89873LMI-ND 1263227-SY89873LMI SY89873LMI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-598TCC000762DG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers