Microchip Technology, Inc. Clock Buffers, Drivers SY89873LMG-TR

Description
IC CLK BUFFER 1:3 2GHZ 16MLF
Request a Quote Datasheet
Description
IC CLK BUFFER 1:3 2GHZ 16MLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SY89873LMG-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89873LMG-TRDKR-ND
Clock Buffers, Drivers 150-SY89873LMG-TRDKR-ND
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89873LMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89873LMG-TR-ND
Clock Buffers, Drivers 150-SY89873LMG-TR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89873LMG-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89873LMG-TRCT-ND
Clock Buffers, Drivers 150-SY89873LMG-TRCT-ND
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG-TR - 795986-SY89873LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG-TR
795986-SY89873LMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG-TR 795986-SY89873LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795986-SY89873LMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: CML, HSTL, LVDS, LVPECL Output: LVDS Family Name: SY89873 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): SY89873LMI; SY89873LMITR; SY89873LMG; Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795986-SY89873LMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Family Name: SY89873
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): SY89873LMI; SY89873LMITR; SY89873LMG;
Introduction Date: February 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89873LMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89873LMG-TR
Clock/Timing - Clock Buffers, Drivers SY89873LMG-TR
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 150-SY89873LMG-TRDKR-ND 795986-SY89873LMG-TR SY89873LMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details