Microchip Technology, Inc. Clock Buffers, Drivers SY89872UMI

Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89872UMI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89872UMI-ND
Clock Buffers, Drivers SY89872UMI-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89872UMI
1263225-SY89872UMI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89872UMI 1263225-SY89872UMI
Manufacturer: Microchip Technology Win Source Part Number: 1263225-SY89872UMI Packaging: Tube Type: Fanout Buffer (Distribution), Divider Mounting Style: SMD Frequency - Max: 2GHz Input: CML, HSTL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: SY89872 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Microchip Technology
Win Source Part Number: 1263225-SY89872UMI
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: SY89872
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89872UMI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89872UMI
Clock/Timing - Clock Buffers, Drivers SY89872UMI
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89872UMI-ND 1263225-SY89872UMI SY89872UMI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89872UMI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details