Win Source Part Number: 1269859-SY89871UMI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Divider
Package: Tube
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY89871
RoHS Status: RoHS non-compliant
Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:3 2.5GHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269859-SY89871UMI | SY89871UMI-ND | SY89871UMI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount |