Microchip Technology, Inc. Clock Buffers, Drivers SY89871UMI-TR

Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89871UMI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89871UMI-TR-ND
Clock Buffers, Drivers SY89871UMI-TR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89871UMI-TR
795985-SY89871UMI-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89871UMI-TR 795985-SY89871UMI-TR
Manufacturer: Microchip Technology Win Source Part Number: 795985-SY89871UMI-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: CML, HSTL, LVDS, LVPECL Output: LVPECL Family Name: SY89871 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): SY89871UMI; SY89871UMGTR; SY89871UMG; Introduction Date: February 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795985-SY89871UMI-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
Family Name: SY89871
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): SY89871UMI; SY89871UMGTR; SY89871UMG;
Introduction Date: February 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89871UMI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89871UMI-TR
Clock/Timing - Clock Buffers, Drivers SY89871UMI-TR
IC CLK BUFFER 1:3 2.5GHZ 16MLF

IC CLK BUFFER 1:3 2.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89871UMI-TR-ND 795985-SY89871UMI-TR SY89871UMI-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89871UMI-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details