Microchip Technology, Inc. Analog Switch and Multiplexer IC SY89859UMY

Description
IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY89859UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89859UMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY89859UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89859UMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89859UMY
Analog Switch and Multiplexer IC 743-SY89859UMY
IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY89859UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89859UMY can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 44MLF Product overview: SY89859UMY from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89859UMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89859UMY - 1263219-SY89859UMY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89859UMY
1263219-SY89859UMY
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89859UMY 1263219-SY89859UMY
Manufacturer: Microchip Technology Win Source Part Number: 1263219-SY89859UMY Packaging: Tray Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 44-MLF (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263219-SY89859UMY
Packaging: Tray
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 44-MLF (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 44-VFQFN Exposed Pad, 44-MLF
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY89859UMY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89859UMY
Logic - Signal Switches, Multiplexers, Decoders SY89859UMY
IC MULTIPLEXER 1 X 8:1 44MLF

IC MULTIPLEXER 1 X 8:1 44MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY89859UMY 1263219-SY89859UMY SY89859UMY
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89859UMY Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.38 to 3.6 volts 2.38 to 3.6 volts
Power Dissipation 150 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126DS,118 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1905554P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 6
View Details
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - 7901502EA - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
2 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details