Microchip Technology, Inc. SY89859U

Description
The SY89859U is a low jitter, low-power, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89859U distributes clock frequencies from DC to >2.5GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89859U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89859U features a patent-pending isolation design that significantly improves on channel-to-channel crosstalk-induced jitter performance.The SY89859U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89859U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 8 inputs, and provides 2 precision, low skew 100K-compatible LVPECL output copies Low power: 150mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: DC to >2.5Gbps DC to >2.5GHz <690ps propagation delay <180ps tr/tf time <20ps skew (output-to-output) Unique, patent-pending channel-to-channel isolation design provides superior crosstalk performance Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <1psRMS cycle-to-cycle jitter <0.7psRMS crosstalk-induced jitter Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet
Description
The SY89859U is a low jitter, low-power, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89859U distributes clock frequencies from DC to >2.5GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89859U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89859U features a patent-pending isolation design that significantly improves on channel-to-channel crosstalk-induced jitter performance.The SY89859U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89859U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 8 inputs, and provides 2 precision, low skew 100K-compatible LVPECL output copies Low power: 150mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: DC to >2.5Gbps DC to >2.5GHz <690ps propagation delay <180ps tr/tf time <20ps skew (output-to-output) Unique, patent-pending channel-to-channel isolation design provides superior crosstalk performance Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <1psRMS cycle-to-cycle jitter <0.7psRMS crosstalk-induced jitter Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89859U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89859U is a low jitter, low-power, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89859U distributes clock frequencies from DC to >2.5GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89859U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89859U features a patent-pending isolation design that significantly improves on channel-to-channel crosstalk-induced jitter performance.The SY89859U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89859U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 8 inputs, and provides 2 precision, low skew 100K-compatible LVPECL output copies Low power: 150mW typ. (2.5V) Guaranteed AC performance over temperature and voltage: DC to >2.5Gbps DC to >2.5GHz <690ps propagation delay <180ps tr/tf time <20ps skew (output-to-output) Unique, patent-pending channel-to-channel isolation design provides superior crosstalk performance Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <1psRMS cycle-to-cycle jitter <0.7psRMS crosstalk-induced jitter Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package

The SY89859U is a low jitter, low-power, high-speed 8:1 multiplexer with a 1:2 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The SY89859U distributes clock frequencies from DC to >2.5GHz, and data rates to 2.5Gbps guaranteed over temperature and voltage.The SY89859U differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with extremely fast rise/fall time guaranteed to be less than 180ps.The SY89859U features a patent-pending isolation design that significantly improves on channel-to-channel crosstalk-induced jitter performance.The SY89859U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89859U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between 1 of 8 inputs, and provides 2 precision, low skew 100K-compatible LVPECL output copies
    • Low power: 150mW typ. (2.5V)
    • Guaranteed AC performance over temperature and voltage:
      • DC to >2.5Gbps
      • DC to >2.5GHz
      • <690ps propagation delay
      • <180ps tr/tf time
      • <20ps skew (output-to-output)
    • Unique, patent-pending channel-to-channel isolation design provides superior crosstalk performance
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
      • <1psRMS cycle-to-cycle jitter
      • <0.7psRMS crosstalk-induced jitter
    • Unique, patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C industrial temperature range
    • Available in 44-pin (7mm x 7mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89859U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921192 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 747-74HC4067D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
6 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details