Microchip Technology, Inc. Clock Buffers, Drivers SY89858UMG

Description
Clock Fanout Buffer (Distribution) IC 1:8 3GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 3GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2103-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2103-5-ND
Clock Buffers, Drivers 576-2103-5-ND
Clock Fanout Buffer (Distribution) IC 1:8 3GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 3GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89858UMG
047471-SY89858UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89858UMG 047471-SY89858UMG
Manufacturer: Microchip Technology Win Source Part Number: 047471-SY89858UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047471-SY89858UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89858UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89858UMG
Clock/Timing - Clock Buffers, Drivers SY89858UMG
IC CLK BUFFER 1:8 3GHZ 32MLF

IC CLK BUFFER 1:8 3GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-2103-5-ND 047471-SY89858UMG SY89858UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89858UMG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Application Specific - ADN2807ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details