Microchip Technology, Inc. SY89858U

Description
The SY89858U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer optimized to provide eight identical output copies with less than 30ps of skew and less than 10pspp total jitter. It can process clock signals as fast as 2.0GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY89858U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50Ω loads, and provide fast rise/fall times guaranteed to be less than 200ps.The SY89858U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require a higher speed fanout buffer, consider the SY58032U. The SY89858U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Low power: 238mW (2.5V) Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: DC to 2.0GHz <380ps In-to-Out tpd <200ps tr/tf <30ps skew Ultra-low jitter design: 710fsRMS phase jitter (typ.) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV (200mVpp) Unique patent pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY89858U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer optimized to provide eight identical output copies with less than 30ps of skew and less than 10pspp total jitter. It can process clock signals as fast as 2.0GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY89858U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50Ω loads, and provide fast rise/fall times guaranteed to be less than 200ps.The SY89858U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require a higher speed fanout buffer, consider the SY58032U. The SY89858U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Low power: 238mW (2.5V) Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: DC to 2.0GHz <380ps In-to-Out tpd <200ps tr/tf <30ps skew Ultra-low jitter design: 710fsRMS phase jitter (typ.) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV (200mVpp) Unique patent pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89858U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89858U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer optimized to provide eight identical output copies with less than 30ps of skew and less than 10pspp total jitter. It can process clock signals as fast as 2.0GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY89858U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50Ω loads, and provide fast rise/fall times guaranteed to be less than 200ps.The SY89858U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require a higher speed fanout buffer, consider the SY58032U. The SY89858U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Precision 1:8, LVPECL fanout buffer Low power: 238mW (2.5V) Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: DC to 2.0GHz <380ps In-to-Out tpd <200ps tr/tf <30ps skew Ultra-low jitter design: 710fsRMS phase jitter (typ.) 100k LVPECL compatible outputs Fully differential inputs/outputs Accepts an input signal as low as 100mV (200mVpp) Unique patent pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs (LVPECL, LVDS, and CML) Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89858U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer optimized to provide eight identical output copies with less than 30ps of skew and less than 10pspp total jitter. It can process clock signals as fast as 2.0GHz.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the SY89858U to directly interface to LVPECL, CML, and LVDS differential signals (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The LVPECL (100k temperature compensated) outputs feature 800mV typical swing into 50Ω loads, and provide fast rise/fall times guaranteed to be less than 200ps.The SY89858U operates from a 2.5V ±5% supply or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require a higher speed fanout buffer, consider the SY58032U. The SY89858U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Precision 1:8, LVPECL fanout buffer
    • Low power: 238mW (2.5V)
    • Guaranteed AC performance over temperature and supply voltage:
      • Wide operating frequency: DC to 2.0GHz
      • <380ps In-to-Out tpd
      • <200ps tr/tf
      • <30ps skew
    • Ultra-low jitter design:
      • 710fsRMS phase jitter (typ.)
    • 100k LVPECL compatible outputs
    • Fully differential inputs/outputs
    • Accepts an input signal as low as 100mV (200mVpp)
    • Unique patent pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs (LVPECL, LVDS, and CML)
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C industrial temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89858U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2444515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details