Microchip Technology, Inc. SY89856U

Description
The SY89856U is a 2.5V/3.3V precision, high-speed, 1:6 fanout capable of handling clocks up to 2.0GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are LVPECL (100k, temperature compensated), with extremely fast rise/fall times guaranteed to be less than 200ps.The SY89856U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89856U is part of Micrel's high-speed, Precision Edge® product line. Additional Features 6 ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Low power: 225mW typical (2.5V) 2.5V to 3.3V supply voltage Unique input isolation design minimizes crosstalk Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >2.0GHz <400ps IN-to-OUT tpd <200ps tr/tf times <30ps skew (output-to-output) Ultra-low jitter design: 40fsRMS phase jitter <0.7psRMS crosstalk-induced jitter Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS) 100k LVPECL compatible output swing -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY89856U is a 2.5V/3.3V precision, high-speed, 1:6 fanout capable of handling clocks up to 2.0GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are LVPECL (100k, temperature compensated), with extremely fast rise/fall times guaranteed to be less than 200ps.The SY89856U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89856U is part of Micrel's high-speed, Precision Edge® product line. Additional Features 6 ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Low power: 225mW typical (2.5V) 2.5V to 3.3V supply voltage Unique input isolation design minimizes crosstalk Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >2.0GHz <400ps IN-to-OUT tpd <200ps tr/tf times <30ps skew (output-to-output) Ultra-low jitter design: 40fsRMS phase jitter <0.7psRMS crosstalk-induced jitter Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS) 100k LVPECL compatible output swing -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89856U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89856U is a 2.5V/3.3V precision, high-speed, 1:6 fanout capable of handling clocks up to 2.0GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are LVPECL (100k, temperature compensated), with extremely fast rise/fall times guaranteed to be less than 200ps.The SY89856U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89856U is part of Micrel's high-speed, Precision Edge® product line. Additional Features 6 ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Low power: 225mW typical (2.5V) 2.5V to 3.3V supply voltage Unique input isolation design minimizes crosstalk Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >2.0GHz <400ps IN-to-OUT tpd <200ps tr/tf times <30ps skew (output-to-output) Ultra-low jitter design: 40fsRMS phase jitter <0.7psRMS crosstalk-induced jitter Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS) 100k LVPECL compatible output swing -40°C to +85°C industrial temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89856U is a 2.5V/3.3V precision, high-speed, 1:6 fanout capable of handling clocks up to 2.0GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. The outputs are LVPECL (100k, temperature compensated), with extremely fast rise/fall times guaranteed to be less than 200ps.The SY89856U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89856U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 6 ultra-low skew copies of the selected input
    • 2:1 MUX input included for clock switchover applications
    • Low power: 225mW typical (2.5V)
    • 2.5V to 3.3V supply voltage
    • Unique input isolation design minimizes crosstalk
    • Guaranteed AC performance over temperature and voltage:
      • Clock frequency range: DC to >2.0GHz
      • <400ps IN-to-OUT tpd
      • <200ps tr/tf times
      • <30ps skew (output-to-output)
    • Ultra-low jitter design:
      • 40fsRMS phase jitter
      • <0.7psRMS crosstalk-induced jitter
    • Unique input termination and VT pin accepts DCand AC-coupled inputs (CML, PECL, LVDS)
    • 100k LVPECL compatible output swing
    • -40°C to +85°C industrial temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89856U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Audio Amplifier ICs - 2413454 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type DMP
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details