Microchip Technology, Inc. SY89855U

Description
The SY89855U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100K LVPECL (800mV) compatible outputs, capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100K temperature compensated) with fast rise/fall times guaranteed to be less than 180ps.The SY89855U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require higher performance, consider the SY58029U. The SY89855U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Select 1 of 4 differential inputs Provides two copies of the selected input Low power 260mW (VCC = 2.5V) Guaranteed AC performance over temperature and voltage: DC-to- >2.5Gbps data rate throughput <410ps In-to-Q tpd <180ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique, patent-pending input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY89855U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100K LVPECL (800mV) compatible outputs, capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100K temperature compensated) with fast rise/fall times guaranteed to be less than 180ps.The SY89855U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require higher performance, consider the SY58029U. The SY89855U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Select 1 of 4 differential inputs Provides two copies of the selected input Low power 260mW (VCC = 2.5V) Guaranteed AC performance over temperature and voltage: DC-to- >2.5Gbps data rate throughput <410ps In-to-Q tpd <180ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique, patent-pending input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89855U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89855U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100K LVPECL (800mV) compatible outputs, capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100K temperature compensated) with fast rise/fall times guaranteed to be less than 180ps.The SY89855U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require higher performance, consider the SY58029U. The SY89855U is part of Micrel's highspeed, Precision Edge® product line. Additional Features Select 1 of 4 differential inputs Provides two copies of the selected input Low power 260mW (VCC = 2.5V) Guaranteed AC performance over temperature and voltage: DC-to- >2.5Gbps data rate throughput <410ps In-to-Q tpd <180ps tr/ tf times Ultra low-jitter design: <10psPP total jitter (clock) <1psRMS random jitter <10psPP deterministic jitter <0.7psRMS crosstalk-induced jitter Unique, patent-pending input design minimizes crosstalk Accepts an input signal as low as 100mV Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS) 800mV 100K LVPECL output swing Power supply 2.5V ±5% or 3.3V ±10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY89855U is a 2.5V/3.3V precision, high-speed, 4:1 differential multiplexer with 100K LVPECL (800mV) compatible outputs, capable of handling clocks up to 2.5GHz and data streams up to 2.5Gbps. In addition, a 1:2 fanout buffer provides two copies of the selected inputs.The differential input includes Micrel's unique, 3-pin input termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The result is a clean, stub-free, low-jitter interface solution. The outputs are 800mV LVPECL, (100K temperature compensated) with fast rise/fall times guaranteed to be less than 180ps.The SY89855U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require higher performance, consider the SY58029U. The SY89855U is part of Micrel's highspeed, Precision Edge® product line.

Additional Features

    • Select 1 of 4 differential inputs
    • Provides two copies of the selected input
    • Low power 260mW (VCC = 2.5V)
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- >2.5Gbps data rate throughput
      • <410ps In-to-Q tpd
      • <180ps tr/ tf times
    • Ultra low-jitter design:
      • <10psPP total jitter (clock)
      • <1psRMS random jitter
    • <10psPP deterministic jitter
    • <0.7psRMS crosstalk-induced jitter
    • Unique, patent-pending input design minimizes crosstalk
    • Accepts an input signal as low as 100mV
    • Unique patented input termination and VT pin accepts DC- and AC-coupled inputs (CML, LVPECL, LVDS)
    • 800mV 100K LVPECL output swing
    • Power supply 2.5V ±5% or 3.3V ±10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89855U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904700 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC251PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BQPWRG4KN-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers