Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR SY89854UMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795982-SY89854UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 3.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89854 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): ZL40203LDF1; ZL40215LDF1; ZL40203LDG1; ZL40215LDG1; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795982-SY89854UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 3.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89854 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): ZL40203LDF1; ZL40215LDF1; ZL40203LDG1; ZL40215LDG1; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR - 795982-SY89854UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR
795982-SY89854UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR 795982-SY89854UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795982-SY89854UMG-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF Frequency - Max: 3.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, PECL Output: LVPECL Family Name: SY89854 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLF (3x3) Alternative Parts (Cross-Reference): ZL40203LDF1; ZL40215LDF1; ZL40203LDG1; ZL40215LDG1; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795982-SY89854UMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 3.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, PECL
Output: LVPECL
Family Name: SY89854
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): ZL40203LDF1; ZL40215LDF1; ZL40203LDG1; ZL40215LDG1;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - SY89854UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89854UMG-DKR-ND
Clock Buffers, Drivers SY89854UMG-DKR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89854UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89854UMG-TR-ND
Clock Buffers, Drivers SY89854UMG-TR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89854UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89854UMG-CT-ND
Clock Buffers, Drivers SY89854UMG-CT-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Translator IC 1:4 3.5GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89854UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89854UMG-TR
IC CLK BUFFER 1:4 3.5GHZ 16MLF

IC CLK BUFFER 1:4 3.5GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 795982-SY89854UMG-TR SY89854UMG-DKR-ND SY89854UMG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89854UMG-TR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers