Microchip Technology, Inc. Clock Buffers, Drivers SY89853UMG-TR

Description
Clock Multiplexer IC 2:1 2.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Multiplexer IC 2:1 2.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89853UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89853UMG-TR-ND
Clock Buffers, Drivers SY89853UMG-TR-ND
Clock Multiplexer IC 2:1 2.5GHz 32-VFQFN Exposed Pad

Clock Multiplexer IC 2:1 2.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89853UMG-TR - 1104668-SY89853UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89853UMG-TR
1104668-SY89853UMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89853UMG-TR 1104668-SY89853UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104668-SY89853UMG-T R Packaging: Reel - TR Type: Multiplexer Number of Circuits: 2 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104668-SY89853UMG-TR
Packaging: Reel - TR
Type: Multiplexer
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89853UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89853UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89853UMG-TR
IC CLK MULTIPLX 2:1 2.5GHZ 32MLF

IC CLK MULTIPLX 2:1 2.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89853UMG-TR-ND 1104668-SY89853UMG-TR SY89853UMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89853UMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CYW134MOXC - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface RSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Yes; Clock Generator
Bus Interface 1
View Details
2 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details