Microchip Technology, Inc. SY898535XL

Description
The SY898535XL is a 3.3V, low skew, 1:4 Crystal Oscillator/LVCMOS/LV TTL-to-LVPECL fanout buffer with selectable single ended clock or crystal inputs. The clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535XL operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535XL is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK or crystal inputs CLK accepts LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.65ns Propagation delay (In-to-Q) <30ps Output skew <200ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package
Datasheet
Description
The SY898535XL is a 3.3V, low skew, 1:4 Crystal Oscillator/LVCMOS/LV TTL-to-LVPECL fanout buffer with selectable single ended clock or crystal inputs. The clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535XL operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535XL is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK or crystal inputs CLK accepts LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.65ns Propagation delay (In-to-Q) <30ps Output skew <200ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY898535XL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY898535XL is a 3.3V, low skew, 1:4 Crystal Oscillator/LVCMOS/LV TTL-to-LVPECL fanout buffer with selectable single ended clock or crystal inputs. The clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535XL operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535XL is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK or crystal inputs CLK accepts LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.65ns Propagation delay (In-to-Q) <30ps Output skew <200ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package

The SY898535XL is a 3.3V, low skew, 1:4 Crystal Oscillator/LVCMOS/LVTTL-to-LVPECL fanout buffer with selectable single ended clock or crystal inputs. The clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-assertion of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535XL operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535XL is part of Micrel’s high-speed, Precision Edge® product line.

Additional Features

    • Provides four differential 3.3V LVPECL copies
    • Selects between single-ended CLK or crystal inputs
    • CLK accepts LVCMOS or LVTTL input levels
    • Guaranteed AC performance over temperature and supply voltage:
      • 235MHz Maximum output frequency
      • <1.65ns Propagation delay (In-to-Q)
      • <30ps Output skew
      • <200ps Part-to-part skew
      • Additive phase jitter, RMS: 0.09ps (typical)
    • 3.3V ±5% supply voltage
    • –40°C to +85°C industrial temperature operating range
    • Available in a 20-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY898535XL
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1831998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,TO-99
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details