Microchip Technology, Inc. SY898535L

Description
The SY898535L is a 3.3V, low skew, 1:4 LVCMOS/LVTTL-to-LVPE CL fanout buffer with two selectable single ended clock inputs. The CLK0 and CLK1 accept LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK0 or CLK1 input CLK0 and CLK1 accept LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.9ns Propagation delay (In-to-Q) <30ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package
Datasheet
Description
The SY898535L is a 3.3V, low skew, 1:4 LVCMOS/LVTTL-to-LVPE CL fanout buffer with two selectable single ended clock inputs. The CLK0 and CLK1 accept LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK0 or CLK1 input CLK0 and CLK1 accept LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.9ns Propagation delay (In-to-Q) <30ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY898535L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY898535L is a 3.3V, low skew, 1:4 LVCMOS/LVTTL-to-LVPE CL fanout buffer with two selectable single ended clock inputs. The CLK0 and CLK1 accept LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535L is part of Micrel’s high-speed, Precision Edge® product line. Additional Features Provides four differential 3.3V LVPECL copies Selects between single-ended CLK0 or CLK1 input CLK0 and CLK1 accept LVCMOS or LVTTL input levels Guaranteed AC performance over temperature and supply voltage: 235MHz Maximum output frequency <1.9ns Propagation delay (In-to-Q) <30ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.09ps (typical) 3.3V ±5% supply voltage –40°C to +85°C industrial temperature operating range Available in a 20-pin TSSOP package

The SY898535L is a 3.3V, low skew, 1:4 LVCMOS/LVTTL-to-LVPECL fanout buffer with two selectable single ended clock inputs. The CLK0 and CLK1 accept LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. To eliminate runt pulses on the outputs during asynchronous assertion/de-assertion of the clock enable pin, the clock enable is synchronized with the input signal.The SY898535L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of –40°C to +85°C. The SY898535L is part of Micrel’s high-speed, Precision Edge® product line.

Additional Features

    • Provides four differential 3.3V LVPECL copies
    • Selects between single-ended CLK0 or CLK1 input
    • CLK0 and CLK1 accept LVCMOS or LVTTL input levels
    • Guaranteed AC performance over temperature and supply voltage:
      • 235MHz Maximum output frequency
      • <1.9ns Propagation delay (In-to-Q)
      • <30ps Output skew
      • <250ps Part-to-part skew
      • Additive phase jitter, RMS: 0.09ps (typical)
    • 3.3V ±5% supply voltage
    • –40°C to +85°C industrial temperature operating range
    • Available in a 20-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY898535L
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412874 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type DMP
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details