Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY898531LTZ

Description
Win Source Part Number: 1269876-SY898531LTZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY898531LTZ,576-3709 ,1611-SY898531LTZ Base Product Number: SY898531
Request a Quote Datasheet
Description
Win Source Part Number: 1269876-SY898531LTZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY898531LTZ,576-3709 ,1611-SY898531LTZ Base Product Number: SY898531
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269876-SY898531LTZ
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269876-SY898531LTZ
Win Source Part Number: 1269876-SY898531LTZ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 500 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY898531LTZ,576-3709 ,1611-SY898531LTZ Base Product Number: SY898531

Win Source Part Number: 1269876-SY898531LTZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 500 MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY898531LTZ,576-3709,1611-SY898531LTZ
Base Product Number: SY898531

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY898531LTZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY898531LTZ
Clock/Timing - Clock Buffers, Drivers SY898531LTZ
IC CLK BUFFER 2:9 500MHZ 32TQFP

IC CLK BUFFER 2:9 500MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269876-SY898531LTZ SY898531LTZ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-TQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9575ARUZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-155T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers