Microchip Technology, Inc. SY898531L

Description
The SY898531L is a 3.3V, low skew, 1:9 LVPECL fanout buffer with two selectable clock input pairs. Most standard differential input levels can be applied to the CLK, /CLK pair while LVPECL, CML, or SSTL input levels can be applied to the PCLK, /PCLK pair. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898531L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of 0°C to +70°C. The SY898531L is part of Micrel’s highspeed, Precision Edge product line. Additional Features Provides nine differential 3.3V LVPECL copies Selects between differential CLK, /CLK or LVPECL clock inputs CLK, /CLK pair accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL input levels PCLK, /PCLK pair accepts LVPECL, CML, SSTL input levels Guaranteed AC performance over temperature and supply voltage: 500MHz Maximum output frequency <2ns Propagation delay (In-to-Q) <50ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.17ps (typical) 3.3V ±5% supply voltage 0°C to +70°C temperature operating range Available in a 32-pin TQFP package
Datasheet
Description
The SY898531L is a 3.3V, low skew, 1:9 LVPECL fanout buffer with two selectable clock input pairs. Most standard differential input levels can be applied to the CLK, /CLK pair while LVPECL, CML, or SSTL input levels can be applied to the PCLK, /PCLK pair. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898531L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of 0°C to +70°C. The SY898531L is part of Micrel’s highspeed, Precision Edge product line. Additional Features Provides nine differential 3.3V LVPECL copies Selects between differential CLK, /CLK or LVPECL clock inputs CLK, /CLK pair accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL input levels PCLK, /PCLK pair accepts LVPECL, CML, SSTL input levels Guaranteed AC performance over temperature and supply voltage: 500MHz Maximum output frequency <2ns Propagation delay (In-to-Q) <50ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.17ps (typical) 3.3V ±5% supply voltage 0°C to +70°C temperature operating range Available in a 32-pin TQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY898531L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY898531L is a 3.3V, low skew, 1:9 LVPECL fanout buffer with two selectable clock input pairs. Most standard differential input levels can be applied to the CLK, /CLK pair while LVPECL, CML, or SSTL input levels can be applied to the PCLK, /PCLK pair. To eliminate runt pulses on the outputs during asynchronous assertion/de-asserti on of the clock enable pin, the clock enable is synchronized with the input signal.The SY898531L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of 0°C to +70°C. The SY898531L is part of Micrel’s highspeed, Precision Edge product line. Additional Features Provides nine differential 3.3V LVPECL copies Selects between differential CLK, /CLK or LVPECL clock inputs CLK, /CLK pair accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL input levels PCLK, /PCLK pair accepts LVPECL, CML, SSTL input levels Guaranteed AC performance over temperature and supply voltage: 500MHz Maximum output frequency <2ns Propagation delay (In-to-Q) <50ps Output skew <250ps Part-to-part skew Additive phase jitter, RMS: 0.17ps (typical) 3.3V ±5% supply voltage 0°C to +70°C temperature operating range Available in a 32-pin TQFP package

The SY898531L is a 3.3V, low skew, 1:9 LVPECL fanout buffer with two selectable clock input pairs. Most standard differential input levels can be applied to the CLK, /CLK pair while LVPECL, CML, or SSTL input levels can be applied to the PCLK, /PCLK pair. To eliminate runt pulses on the outputs during asynchronous assertion/de-assertion of the clock enable pin, the clock enable is synchronized with the input signal.The SY898531L operates from a 3.3V ±5% supply and is guaranteed over the full industrial temperature range of 0°C to +70°C. The SY898531L is part of Micrel’s highspeed, Precision Edge product line.

Additional Features

    • Provides nine differential 3.3V LVPECL copies
    • Selects between differential CLK, /CLK or LVPECL clock inputs
    • CLK, /CLK pair accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL input levels
    • PCLK, /PCLK pair accepts LVPECL, CML, SSTL input levels
    • Guaranteed AC performance over temperature and supply voltage:
      • 500MHz Maximum output frequency
      • <2ns Propagation delay (In-to-Q)
      • <50ps Output skew
      • <250ps Part-to-part skew
      • Additive phase jitter, RMS: 0.17ps (typical)
    • 3.3V ±5% supply voltage
    • 0°C to +70°C temperature operating range
    • Available in a 32-pin TQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY898531L
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1079AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details