Manufacturer: Microchip Technology
Win Source Part Number: 1263213-SY898530UTZ
Packaging: Tray
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: SY898530
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1263213-SY898530UTZ | 576-3708-ND |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY898530UTZ | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL |
| Package Type | Surface Mount | Surface Mount; 48-TQFP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |