Microchip Technology, Inc. Clock Buffers, Drivers SY898530UTZ-TR

Description
IC CLK BUFFER 1:16 500MHZ 48TQFP
Request a Quote Datasheet
Description
IC CLK BUFFER 1:16 500MHZ 48TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SY898530UTZ-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY898530UTZ-TRCT-ND
Clock Buffers, Drivers 150-SY898530UTZ-TRCT-ND
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY898530UTZ-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY898530UTZ-TRDKR-ND
Clock Buffers, Drivers 150-SY898530UTZ-TRDKR-ND
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY898530UTZ-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY898530UTZ-TR-ND
Clock Buffers, Drivers 150-SY898530UTZ-TR-ND
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP

Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY898530UTZ-TR
795981-SY898530UTZ-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY898530UTZ-TR 795981-SY898530UTZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 795981-SY898530UTZ-T R Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 48-TQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Family Name: SY898530U Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): 8530DY-01T; 8530DYLFT; 8530DYLF; 8530FY-01LFT; Introduction Date: October 01, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795981-SY898530UTZ-TR
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP
Frequency - Max: 500MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Family Name: SY898530U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): 8530DY-01T; 8530DYLFT; 8530DYLF; 8530FY-01LFT;
Introduction Date: October 01, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY898530UTZ-TR
Clock/Timing - Clock Buffers, Drivers SY898530UTZ-TR
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 150-SY898530UTZ-TRCT-ND 795981-SY898530UTZ-TR SY898530UTZ-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY898530UTZ-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 48-TQFP Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details