Microchip Technology, Inc. SY898530U

Description
The SY898530U is a 1:16 Fanout buffer which can accept most standard differential logic levels and outputs the signal as a differential 2.5V LVPECL signal. The part can amplify input signals as small as 150mVpp to the full LVPECL output swing. The SY898530U is well suited for clock distribution applications which demand versatility and low-skew performance. It is pin-to-pin compatible with IDT's ICS8530 fanout buffer.The SY898530U operates from a 3.3V ±5% core power supply and a 2.5V ±5% output supply and is guaranteed over the full commercial temperature range (0°C to +70°C). It is available in a 48-pin TQFP lead-free package. Additional Features 16 Differential 2.5V LVPECL outputs Differential CLK inputs. Accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL logic levels Translates any single-ended input signal to 2.5V LVPECL levels with a resistor bias on /CLK input 500MHz maximum output frequency <50ps output skew <250ps part-to-part skew <2ns propagation delay 3.3V Core, 2.5V output operating supply 0°C to +70°C operating temperature Available in 48-pin TQFP package Pin-to-pin compatible with ICS8530
Datasheet
Description
The SY898530U is a 1:16 Fanout buffer which can accept most standard differential logic levels and outputs the signal as a differential 2.5V LVPECL signal. The part can amplify input signals as small as 150mVpp to the full LVPECL output swing. The SY898530U is well suited for clock distribution applications which demand versatility and low-skew performance. It is pin-to-pin compatible with IDT's ICS8530 fanout buffer.The SY898530U operates from a 3.3V ±5% core power supply and a 2.5V ±5% output supply and is guaranteed over the full commercial temperature range (0°C to +70°C). It is available in a 48-pin TQFP lead-free package. Additional Features 16 Differential 2.5V LVPECL outputs Differential CLK inputs. Accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL logic levels Translates any single-ended input signal to 2.5V LVPECL levels with a resistor bias on /CLK input 500MHz maximum output frequency <50ps output skew <250ps part-to-part skew <2ns propagation delay 3.3V Core, 2.5V output operating supply 0°C to +70°C operating temperature Available in 48-pin TQFP package Pin-to-pin compatible with ICS8530
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY898530U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY898530U is a 1:16 Fanout buffer which can accept most standard differential logic levels and outputs the signal as a differential 2.5V LVPECL signal. The part can amplify input signals as small as 150mVpp to the full LVPECL output swing. The SY898530U is well suited for clock distribution applications which demand versatility and low-skew performance. It is pin-to-pin compatible with IDT's ICS8530 fanout buffer.The SY898530U operates from a 3.3V ±5% core power supply and a 2.5V ±5% output supply and is guaranteed over the full commercial temperature range (0°C to +70°C). It is available in a 48-pin TQFP lead-free package. Additional Features 16 Differential 2.5V LVPECL outputs Differential CLK inputs. Accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL logic levels Translates any single-ended input signal to 2.5V LVPECL levels with a resistor bias on /CLK input 500MHz maximum output frequency <50ps output skew <250ps part-to-part skew <2ns propagation delay 3.3V Core, 2.5V output operating supply 0°C to +70°C operating temperature Available in 48-pin TQFP package Pin-to-pin compatible with ICS8530

The SY898530U is a 1:16 Fanout buffer which can accept most standard differential logic levels and outputs the signal as a differential 2.5V LVPECL signal. The part can amplify input signals as small as 150mVpp to the full LVPECL output swing. The SY898530U is well suited for clock distribution applications which demand versatility and low-skew performance. It is pin-to-pin compatible with IDT's ICS8530 fanout buffer.The SY898530U operates from a 3.3V ±5% core power supply and a 2.5V ±5% output supply and is guaranteed over the full commercial temperature range (0°C to +70°C). It is available in a 48-pin TQFP lead-free package.

Additional Features

    • 16 Differential 2.5V LVPECL outputs
    • Differential CLK inputs. Accepts LVDS, LVPECL, LVHSTL, SSTL, HCSL logic levels
    • Translates any single-ended input signal to 2.5V LVPECL levels with a resistor bias on /CLK input
    • 500MHz maximum output frequency
    • <50ps output skew
    • <250ps part-to-part skew
    • <2ns propagation delay
    • 3.3V Core, 2.5V output operating supply
    • 0°C to +70°C operating temperature
    • Available in 48-pin TQFP package
    • Pin-to-pin compatible with ICS8530
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY898530U
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLH2111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details