Microchip Technology, Inc. Analog Switch and Multiplexer IC SY89852UMG

Description
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY89852UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89852UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY89852UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89852UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89852UMG
Analog Switch and Multiplexer IC 743-SY89852UMG
IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY89852UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89852UMG can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 16MLF Product overview: SY89852UMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89852UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89852UMG - 1263212-SY89852UMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89852UMG
1263212-SY89852UMG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89852UMG 1263212-SY89852UMG
Manufacturer: Microchip Technology Win Source Part Number: 1263212-SY89852UMG Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 89852 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263212-SY89852UMG
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 89852
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V, 3V ~ 3.6V

Buy Now
Signal Switches, Multiplexers, Decoders - 576-2099-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-2099-5-ND
Signal Switches, Multiplexers, Decoders 576-2099-5-ND
Multiplexer 1 x 2:1 16-MLF® (3x3)

Multiplexer 1 x 2:1 16-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SY89852UMG 1263212-SY89852UMG 576-2099-5-ND
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89852UMG Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.38 to 3.6 volts 2.38 to 3.6 volts
Power Dissipation 58 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-2785-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT11257N - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details